TE Connectivity Connector Housing, Rcpt, 16Pos, 1.8Mm; Product Range Te Connectivity 1-2834461-6

Description
CONNECTOR HOUSING, RCPT, 16POS, 1.8MM; Product Range:Mini Dynamic Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:1.8mm; For Use With:Mini Dynamic Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 16POS, 1.8MM; Product Range:Mini Dynamic Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:1.8mm; For Use With:Mini Dynamic Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 16Pos, 1.8Mm; Product Range Te Connectivity - 50AJ8225 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 16Pos, 1.8Mm; Product Range Te Connectivity
50AJ8225
Connector Housing, Rcpt, 16Pos, 1.8Mm; Product Range Te Connectivity 50AJ8225
CONNECTOR HOUSING, RCPT, 16POS, 1.8MM; Product Range:Mini Dynamic Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:1.8mm; For Use With:Mini Dynamic Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 16POS, 1.8MM; Product Range:Mini Dynamic Series; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:1.8mm; For Use With:Mini Dynamic Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 50AJ8225
Product Name Connector Housing, Rcpt, 16Pos, 1.8Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details