TE Connectivity Receptacle Housing, 2Pos, Pbt, White; Product Range Te Connectivity 1-2834075-2.

Description
RECEPTACLE HOUSING, 2POS, PBT, WHITE; PRODUCT RANGE:SLIMSEAL SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2WAYS; PITCH SPACING:2.5MM; FOR USE WITH:AMP SLIMSEAL SERIES 1-2834068-2 PIN CONTACT; SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES
Datasheet
Description
RECEPTACLE HOUSING, 2POS, PBT, WHITE; PRODUCT RANGE:SLIMSEAL SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2WAYS; PITCH SPACING:2.5MM; FOR USE WITH:AMP SLIMSEAL SERIES 1-2834068-2 PIN CONTACT; SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 2Pos, Pbt, White; Product Range Te Connectivity - 10AC9826 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 2Pos, Pbt, White; Product Range Te Connectivity
10AC9826
Receptacle Housing, 2Pos, Pbt, White; Product Range Te Connectivity 10AC9826
RECEPTACLE HOUSING, 2POS, PBT, WHITE; PRODUCT RANGE:SLIMSEAL SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2WAYS; PITCH SPACING:2.5MM; FOR USE WITH:AMP SLIMSEAL SERIES 1-2834068-2 PIN CONTACT; SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES

RECEPTACLE HOUSING, 2POS, PBT, WHITE; PRODUCT RANGE:SLIMSEAL SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2WAYS; PITCH SPACING:2.5MM; FOR USE WITH:AMP SLIMSEAL SERIES 1-2834068-2 PIN CONTACT; SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10AC9826
Product Name Receptacle Housing, 2Pos, Pbt, White; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products