TE Connectivity Ballast Connectors 1-2834074-3

Description
Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 1-2834074-3 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
1-2834074-3
Ballast Connectors 1-2834074-3
Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5

Dimensions


  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 400

Housing Features


  • Centerline (Pitch) (MM) : 2.5

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Lighting Product Type : Connector
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1-2834074-3
Electronic Connector 340-1-2834074-3
Conn Housing PL 3 POS 2.5mm Crimp ST Cable Mount Tray Product overview: 1-2834074-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-2834074-3 can be used for catalog matching and distributor lookup.

Conn Housing PL 3 POS 2.5mm Crimp ST Cable Mount Tray Product overview: 1-2834074-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-2834074-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - 1-2834074-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
1-2834074-3
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 1-2834074-3
3P PLUG MINIATURE WATERPROOF CONNWHITE

3P PLUG MINIATURE WATERPROOF CONNWHITE

Buy Now
Headers & Wire Housings - 1-2834074-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2834074-3
Headers & Wire Housings 1-2834074-3
3P PLUG, MINIATURE WATERPROOF CONN,WHITE

3P PLUG, MINIATURE WATERPROOF CONN,WHITE

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1-2834074-3
Headers & Wire Housings 1-2834074-3
SlimSeal Connectors

SlimSeal Connectors

Buy Now
Plug Housing, 3Pos, Thermoplastic, White; Product Range Te Connectivity - 10AC9825 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 3Pos, Thermoplastic, White; Product Range Te Connectivity
10AC9825
Plug Housing, 3Pos, Thermoplastic, White; Product Range Te Connectivity 10AC9825
PLUG HOUSING, 3POS, THERMOPLASTIC, WHITE; PRODUCT RANGE:SLIMSEAL SERIES; GENDER:PLUG; NO. OF POSITIONS:3WAYS; PITCH SPACING:2.5MM; FOR USE WITH:AMP SLIMSEAL SERIES 1-2834067-2 SOCKET CONTACT; SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES

PLUG HOUSING, 3POS, THERMOPLASTIC, WHITE; PRODUCT RANGE:SLIMSEAL SERIES; GENDER:PLUG; NO. OF POSITIONS:3WAYS; PITCH SPACING:2.5MM; FOR USE WITH:AMP SLIMSEAL SERIES 1-2834067-2 SOCKET CONTACT; SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES

Supplier's Site
Solid State Lighting Connector Assemblies - 1-2834074-3 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
1-2834074-3
Solid State Lighting Connector Assemblies 1-2834074-3
3P PLUG, MINIATURE WATERPROOF CO

3P PLUG, MINIATURE WATERPROOF CO

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2834074-3 340-1-2834074-3 1-2834074-3 1-2834074-3 10AC9825 1-2834074-3
Product Name Ballast Connectors Electronic Connector Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Headers & Wire Housings Plug Housing, 3Pos, Thermoplastic, White; Product Range Te Connectivity Solid State Lighting Connector Assemblies
Connector Type Wire to Wire Connector
Termination Crimp Crimp
Voltage Rating 400 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1055069-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
Compression Connectors - 010080-000 - TE Connectivity
Specs
Mounting Compression
View Details