TE Connectivity Ballast Connectors 1-2834067-2

Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 1-2834067-2 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
1-2834067-2
Ballast Connectors 1-2834067-2
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 400

Housing Features


  • Centerline (Pitch) (MM) : 2.5

Industry Standards


  • Compatible With Approved Standards Products : UL 1977

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Lighting Product Type : Connector
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Solid State Lighting Connector Contacts - A124882CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
A124882CT-ND
Solid State Lighting Connector Contacts A124882CT-ND
18-22 AWG SSL Contact, Socket Crimp Free Hanging (In-Line)

18-22 AWG SSL Contact, Socket Crimp Free Hanging (In-Line)

Buy Now Datasheet
Solid State Lighting Connector Contacts - A124882TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
A124882TR-ND
Solid State Lighting Connector Contacts A124882TR-ND
18-22 AWG SSL Contact, Socket Crimp Free Hanging (In-Line)

18-22 AWG SSL Contact, Socket Crimp Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1-2834067-2
Electronic Connector 332-1-2834067-2
SOCKET CONTACT,MINIATURE WATERPROOF CONN Product Type:Connector;Termi nation Method to Wire & Cable:Crimp;Connecto r System:Wire-to-Wire; Centerline (Pitch):2.5 mm;Sealable:Yes Connector Crimp Wire-to-Wire 2.5 mm | Ballast Connector | Part# 1-2834067-2 | TE Connectivity Product overview: 1-2834067-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-2834067-2 can be used for catalog matching and distributor lookup.

SOCKET CONTACT,MINIATURE WATERPROOF CONN Product Type:Connector;Termination Method to Wire & Cable:Crimp;Connector System:Wire-to-Wire;Centerline (Pitch):2.5 mm;Sealable:Yes Connector Crimp Wire-to-Wire 2.5 mm | Ballast Connector | Part# 1-2834067-2 | TE Connectivity Product overview: 1-2834067-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-2834067-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
1-2834067-2
Contacts 1-2834067-2
SlimSeal Connectors

SlimSeal Connectors

Buy Now
Contact, Socket, 22-18Awg, Crimp; Product Range Te Connectivity - 32AC9454 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Te Connectivity
32AC9454
Contact, Socket, 22-18Awg, Crimp; Product Range Te Connectivity 32AC9454
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:SlimSeal Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:SlimSeal Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Lighting Connectors - 1-2834067-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Lighting Connectors
1-2834067-2
Lighting Connectors 1-2834067-2
Lighting Connectors SOCKET CON, MINI WP TIN, 10000 PC Reel

Lighting Connectors SOCKET CON, MINI WP TIN, 10000 PC Reel

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2834067-2 A124882CT-ND 332-1-2834067-2 1-2834067-2 32AC9454 1-2834067-2
Product Name Ballast Connectors Solid State Lighting Connector Contacts Electronic Connector Contacts Contact, Socket, 22-18Awg, Crimp; Product Range Te Connectivity Lighting Connectors
Connector Type Wire to Wire Connector
Termination Crimp Crimp
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details
Coax Connectors - 1-1478409-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder & Clamp
View Details
5 suppliers