TE Connectivity Ballast Connectors 1-2834055-4

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Dimensions Wire Size (AWG) : 16 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) (MM) : 4.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Dimensions Wire Size (AWG) : 16 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) (MM) : 4.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 1-2834055-4 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
1-2834055-4
Ballast Connectors 1-2834055-4
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Dimensions Wire Size (AWG) : 16 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) (MM) : 4.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 9

Dimensions


  • Wire Size (AWG) : 16 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 600

Housing Features


  • Centerline (Pitch) (MM) : 4.5

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Lighting Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Lighting Connectors - 1-2834055-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
1-2834055-4
Lighting Connectors 1-2834055-4
REC MOD, 3P LATCHED POKE-IN WTW CONN,RED

REC MOD, 3P LATCHED POKE-IN WTW CONN,RED

Buy Now
Swedesboro, NJ, United States
Lighting Connectors
1-2834055-4
Lighting Connectors 1-2834055-4
Lighting Connectors

Lighting Connectors

Buy Now
Solid State Lighting Connector Assemblies - A124558-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A124558-ND
Solid State Lighting Connector Assemblies A124558-ND
SSL Connector 3 Position Receptacle Cable/Wire to Cable/Wire Poke-In

SSL Connector 3 Position Receptacle Cable/Wire to Cable/Wire Poke-In

Buy Now Datasheet
Connector, Receptacle, 3Pos, Cable; Product Range Amp - Te Connectivity - 01AC2515 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 3Pos, Cable; Product Range Amp - Te Connectivity
01AC2515
Connector, Receptacle, 3Pos, Cable; Product Range Amp - Te Connectivity 01AC2515
CONNECTOR, RECEPTACLE, 3POS, CABLE; Product Range:LIGHT-N-LOK Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:4.5mm; Contact Termination Type:-; No. of Rows:1Rows; Connector Mounting:Cable Mount; No. of Rows:1 RowRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 3POS, CABLE; Product Range:LIGHT-N-LOK Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:4.5mm; Contact Termination Type:-; No. of Rows:1Rows; Connector Mounting:Cable Mount; No. of Rows:1 RowRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2834055-4 1-2834055-4 A124558-ND 01AC2515
Product Name Ballast Connectors Lighting Connectors Solid State Lighting Connector Assemblies Connector, Receptacle, 3Pos, Cable; Product Range Amp - Te Connectivity
Connector Type Wire to Wire Connector
Termination Poke-In
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050766-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers
Between Series Adapters - 1057405-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers