TE Connectivity Pitch Spacing Te Connectivity 1-2834019-4.

Description
Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Vertical RoHS Compliant: Yes
Datasheet
Description
Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Te Connectivity - 32AC4838 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Te Connectivity
32AC4838
Pitch Spacing Te Connectivity 32AC4838
Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Vertical RoHS Compliant: Yes

Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 32AC4838
Product Name Pitch Spacing Te Connectivity
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2858.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H25.00/22-D
View Details
Through terminal block - 2002-6302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers