TE Connectivity Tb, Wire To Board, 2Pos, 20-16Awg, Green; Pitch Spacing Te Connectivity 1-2834019-2.

Description
TB, WIRE TO BOARD, 2POS, 20-16AWG, GREEN; PITCH SPACING:3.5MM; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:20AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:CLAMP; RATED CURRENT:6A; RATED VOLTAGE:300V ROHS COMPLIANT: YES
Description
TB, WIRE TO BOARD, 2POS, 20-16AWG, GREEN; PITCH SPACING:3.5MM; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:20AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:CLAMP; RATED CURRENT:6A; RATED VOLTAGE:300V ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 2Pos, 20-16Awg, Green; Pitch Spacing Te Connectivity - 30AC2758 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 20-16Awg, Green; Pitch Spacing Te Connectivity
30AC2758
Tb, Wire To Board, 2Pos, 20-16Awg, Green; Pitch Spacing Te Connectivity 30AC2758
TB, WIRE TO BOARD, 2POS, 20-16AWG, GREEN; PITCH SPACING:3.5MM; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:20AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:CLAMP; RATED CURRENT:6A; RATED VOLTAGE:300V ROHS COMPLIANT: YES

TB, WIRE TO BOARD, 2POS, 20-16AWG, GREEN; PITCH SPACING:3.5MM; NO. OF POSITIONS:2POSITIONS; WIRE SIZE AWG MIN:20AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:CLAMP; RATED CURRENT:6A; RATED VOLTAGE:300V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 30AC2758
Product Name Tb, Wire To Board, 2Pos, 20-16Awg, Green; Pitch Spacing Te Connectivity
North American 20 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437653-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 8
View Details
3 suppliers
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-04D1-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2247/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers