TE Connectivity PCB Terminal Blocks 1-2834015-6

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (AWG) : 26 - 20 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Housing Material : High Temperature Nylon or Polyester Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Spring Terminal, Push-in Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (AWG) : 26 - 20 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Housing Material : High Temperature Nylon or Polyester Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Spring Terminal, Push-in Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1-2834015-6 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1-2834015-6
PCB Terminal Blocks 1-2834015-6
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (AWG) : 26 - 20 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Housing Material : High Temperature Nylon or Polyester Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Spring Terminal, Push-in Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 180°
  • Wire Entry Location : Top

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (AWG) : 26 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Housing Material : High Temperature Nylon or Polyester

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Receptacle

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Spring Terminal, Push-in

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Terminal Blocks - Wire to Board - A123828-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A123828-ND
Terminal Blocks - Wire to Board A123828-ND
TERM BLK 6POS TOP ENT 2.54MM PCB

TERM BLK 6POS TOP ENT 2.54MM PCB

Buy Now Datasheet
Terminal Blocks - 1-2834015-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-2834015-6
Terminal Blocks 1-2834015-6
6POS 2.54MM TES CONN.

6POS 2.54MM TES CONN.

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1-2834015-6
Terminal Blocks 1-2834015-6
Terminal Blocks

Terminal Blocks

Buy Now
Fixed Terminal Blocks - 1-2834015-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1-2834015-6
Fixed Terminal Blocks 1-2834015-6
Fixed Terminal Blocks 6POS 2.54MM TES CONN

Fixed Terminal Blocks 6POS 2.54MM TES CONN

Buy Now Datasheet
6Pos 2.54Mm Tes Conn. Rohs Compliant Te Connectivity - 06AH3991 - Newark, An Avnet Company
Chicago, IL, United States
6Pos 2.54Mm Tes Conn. Rohs Compliant Te Connectivity
06AH3991
6Pos 2.54Mm Tes Conn. Rohs Compliant Te Connectivity 06AH3991
6POS 2.54MM TES CONN. ROHS COMPLIANT: YES

6POS 2.54MM TES CONN. ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-2834015-6 A123828-ND 1-2834015-6 1-2834015-6 06AH3991
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Terminal Blocks Fixed Terminal Blocks 6Pos 2.54Mm Tes Conn. Rohs Compliant Te Connectivity
Mounting Options PCB PCB PCB
Approvals EU RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 6 6 6
Body Material High Temperature Nylon or Polyester Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437418-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 3
View Details
3 suppliers
Terminals - 1217137-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Mounting Options PCB
View Details
PCB Terminal Blocks - 1-1986775-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers