TE Connectivity Tb, Wire To Board, 3Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity 1-2834015-3.

Description
TB, WIRE TO BOARD, 3POS, 26-20AWG, GREEN; PITCH SPACING:2.54MM; NO. OF POSITIONS:3POSITIONS ; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:20AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:CLAMP; RATED CURRENT:6A; RATED VOLTAGE:150V ROHS COMPLIANT: YES
Datasheet
Description
TB, WIRE TO BOARD, 3POS, 26-20AWG, GREEN; PITCH SPACING:2.54MM; NO. OF POSITIONS:3POSITIONS ; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:20AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:CLAMP; RATED CURRENT:6A; RATED VOLTAGE:150V ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 3Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity - 30AC2754 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 3Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity
30AC2754
Tb, Wire To Board, 3Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity 30AC2754
TB, WIRE TO BOARD, 3POS, 26-20AWG, GREEN; PITCH SPACING:2.54MM; NO. OF POSITIONS:3POSITIONS ; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:20AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:CLAMP; RATED CURRENT:6A; RATED VOLTAGE:150V ROHS COMPLIANT: YES

TB, WIRE TO BOARD, 3POS, 26-20AWG, GREEN; PITCH SPACING:2.54MM; NO. OF POSITIONS:3POSITIONS; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:20AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:CLAMP; RATED CURRENT:6A; RATED VOLTAGE:150V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 30AC2754
Product Name Tb, Wire To Board, 3Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity
North American 26 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546570-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-14D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 14
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Triple-deck terminal block - Through terminal block - Ground terminal block - 2000-3217 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details