TE Connectivity ™ Terminal Blocks 1-282815-1

Description
TERMI-BLOK HEADER,ASSY90 11P.
Request a Quote Datasheet
Description
TERMI-BLOK HEADER,ASSY90 11P.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 1-282815-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-282815-1
Terminal Blocks 1-282815-1
TERMI-BLOK HEADER,ASSY90 11P.

TERMI-BLOK HEADER,ASSY90 11P.

Buy Now
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 994202-1-282815-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
994202-1-282815-1
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 994202-1-282815-1
Win Source Part Number: 994202-1-282815-1 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Buchanan Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 11 Positions Per Level: 11 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - UL: 15 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Features: Side Stacking Package: Bulk Contact Material: Copper Alloy Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting Type: Through Hole Insulation Height: 0.329" (8.36mm) Temperature Range - Operating: -40°C ~ 110°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 282815

Win Source Part Number: 994202-1-282815-1
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: Buchanan
Type: Header, Male Pins, Shrouded (2 Side)
Number of Positions: 11
Positions Per Level: 11
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - UL: 15 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Features: Side Stacking
Package: Bulk
Contact Material: Copper Alloy
Housing Material: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting Type: Through Hole
Insulation Height: 0.329" (8.36mm)
Temperature Range - Operating: -40°C ~ 110°C
Contact Tail Length: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 282815

Buy Now Datasheet
Pluggable Terminal Blocks - 1-282815-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-282815-1
Pluggable Terminal Blocks 1-282815-1
Pluggable Terminal Blocks TERMI-BLOK HEADER ASSY90 11P.

Pluggable Terminal Blocks TERMI-BLOK HEADER ASSY90 11P.

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-282815-1 994202-1-282815-1 1-282815-1
Product Name Terminal Blocks Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Operating Temperature -40 to 110 C (-40 to 230 F)
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
IC Socket Adapters - 9195539 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting Through hole
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details