TE Connectivity Antennas 1-2823599-2

Description
Configuration Features Antenna Protocol : Wi-Fi, LTE MIMO, GNSS, GPS Antenna Style : External Antenna Type : Enclosure Band Type : 5 Band Electrical Characteristics Active Antenna : No Industry Standards Wireless Application : LTE, 3G, GSM, Cellular, 2G, GPS, 4G, WiMAX Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Operation/Applicatio n Antenna Environment : Outdoor Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1562 - 1612, 4900 - 6000, 2400 - 2485, 698 - 960, 1710 - 2700
Request a Quote Datasheet
Description
Configuration Features Antenna Protocol : Wi-Fi, LTE MIMO, GNSS, GPS Antenna Style : External Antenna Type : Enclosure Band Type : 5 Band Electrical Characteristics Active Antenna : No Industry Standards Wireless Application : LTE, 3G, GSM, Cellular, 2G, GPS, 4G, WiMAX Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Operation/Applicatio n Antenna Environment : Outdoor Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1562 - 1612, 4900 - 6000, 2400 - 2485, 698 - 960, 1710 - 2700
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2823599-2 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2823599-2
Antennas 1-2823599-2
Configuration Features Antenna Protocol : Wi-Fi, LTE MIMO, GNSS, GPS Antenna Style : External Antenna Type : Enclosure Band Type : 5 Band Electrical Characteristics Active Antenna : No Industry Standards Wireless Application : LTE, 3G, GSM, Cellular, 2G, GPS, 4G, WiMAX Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Operation/Applicatio n Antenna Environment : Outdoor Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1562 - 1612, 4900 - 6000, 2400 - 2485, 698 - 960, 1710 - 2700

Configuration Features


  • Antenna Protocol : Wi-Fi, LTE MIMO, GNSS, GPS
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : 5 Band

Electrical Characteristics


  • Active Antenna : No

Industry Standards


  • Wireless Application : LTE, 3G, GSM, Cellular, 2G, GPS, 4G, WiMAX

Mechanical Attachment


  • Mounting Retention Type : Adhesive
  • Mounts To : Vehicle Rooftop

Operation/Application


  • Antenna Environment : Outdoor

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 1562 - 1612, 4900 - 6000, 2400 - 2485, 698 - 960, 1710 - 2700
Buy Now Datasheet
Swedesboro, NJ, United States
Antennas
1-2823599-2
Antennas 1-2823599-2
Antennas

Antennas

Buy Now
ANTENNA,MIMO, 2XLTE/3XWLAN/GPS, BLK - 1-2823599-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
ANTENNA,MIMO, 2XLTE/3XWLAN/GPS, BLK
1-2823599-2
ANTENNA,MIMO, 2XLTE/3XWLAN/GPS, BLK 1-2823599-2
ANTENNA,MIMO, 2XLTE/3XWLAN/GPS, BLK

ANTENNA,MIMO, 2XLTE/3XWLAN/GPS, BLK

Buy Now
RF Antennas - A124463-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A124463-ND
RF Antennas A124463-ND
829MHz, 2.2GHz, 5.4GHz LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 6GHz 5dBi SMA Panel Mount

829MHz, 2.2GHz, 5.4GHz LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 6GHz 5dBi SMA Panel Mount

Buy Now Datasheet
RF Antennas - 1-2823599-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1-2823599-2
RF Antennas 1-2823599-2
829MHz, 2.2GHz, 5.4GHz LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 6GHz 5dBi SMA Panel Mount

829MHz, 2.2GHz, 5.4GHz LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 6GHz 5dBi SMA Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
1-2823599-2
Antennas 1-2823599-2
Antennas MiMo LTE (2 x 2) + MiMo WLAN 3x3+GPS BK

Antennas MiMo LTE (2 x 2) + MiMo WLAN 3x3+GPS BK

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 1-2823599-2 1-2823599-2 1-2823599-2 A124463-ND 1-2823599-2 1-2823599-2
Product Name Antennas Antennas ANTENNA,MIMO, 2XLTE/3XWLAN/GPS, BLK RF Antennas RF Antennas Antennas
Applications Modem or Wireless Network; GPS; LTE, 3G, GSM, Cellular, 2G, GPS, 4G, WiMAX Cellular or PCS Terminal; Modem or Wireless Network; LTE, WLAN LTE, WLAN
Primary Frequency Range 698.0 to 6000.0 MHz 829.0 to 5400.0 MHz
Form Factor / Mounting External
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823598-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 4G, 2G, Cellular, LTE, GSM, WiMAX, GPS, 3G
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
RF Antennas - 0600-00012-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
Antennas - 2195772-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
2 suppliers
Antennas - 2195775-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 433.1 to 434.8 MHz
VSWR 2 :1
View Details
5 suppliers