TE Connectivity Antennas 1-2823593-1

Description
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : GPS, GNSS Electrical Characteristics Antenna Operation : Passive Industry Standards Wireless Application : WiMAX, Cellular, Wi-Fi, GPS, GSM, LTE Mechanical Attachment Mounting Type : Mounting Hole Mounts To : Rail Rooftop Operation/Applicatio n Antenna Environment : Outdoor Product Type Features Antenna Connector Type : N-Type Socket Signal Characteristics Frequency Band (MHZ) : 1710 - 6000, 698 - 960
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : GPS, GNSS Electrical Characteristics Antenna Operation : Passive Industry Standards Wireless Application : WiMAX, Cellular, Wi-Fi, GPS, GSM, LTE Mechanical Attachment Mounting Type : Mounting Hole Mounts To : Rail Rooftop Operation/Applicatio n Antenna Environment : Outdoor Product Type Features Antenna Connector Type : N-Type Socket Signal Characteristics Frequency Band (MHZ) : 1710 - 6000, 698 - 960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2823593-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2823593-1
Antennas 1-2823593-1
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : GPS, GNSS Electrical Characteristics Antenna Operation : Passive Industry Standards Wireless Application : WiMAX, Cellular, Wi-Fi, GPS, GSM, LTE Mechanical Attachment Mounting Type : Mounting Hole Mounts To : Rail Rooftop Operation/Applicatio n Antenna Environment : Outdoor Product Type Features Antenna Connector Type : N-Type Socket Signal Characteristics Frequency Band (MHZ) : 1710 - 6000, 698 - 960

Configuration Features


  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : GPS, GNSS

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Wireless Application : WiMAX, Cellular, Wi-Fi, GPS, GSM, LTE

Mechanical Attachment


  • Mounting Type : Mounting Hole
  • Mounts To : Rail Rooftop

Operation/Application


  • Antenna Environment : Outdoor

Product Type Features


  • Antenna Connector Type : N-Type Socket

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 6000, 698 - 960
Buy Now
RF Antennas - A124333-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A124333-ND
RF Antennas A124333-ND
829MHz GPS, GSM, WiMax™, WLAN Module RF Antenna 698MHz ~ 960MHz N Type Female Surface Mount

829MHz GPS, GSM, WiMax™, WLAN Module RF Antenna 698MHz ~ 960MHz N Type Female Surface Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Antennas
1-2823593-1
Antennas 1-2823593-1
Antennas

Antennas

Buy Now
RF Antennas - 1-2823593-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1-2823593-1
RF Antennas 1-2823593-1
829MHz GPS, GSM, WiMax™, WLAN Module RF Antenna 698MHz ~ 960MHz N Type Female Surface Mount

829MHz GPS, GSM, WiMax™, WLAN Module RF Antenna 698MHz ~ 960MHz N Type Female Surface Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
1-2823593-1
Antennas 1-2823593-1
Antennas External SiSo Transit Antenna

Antennas External SiSo Transit Antenna

Buy Now Datasheet
Siso Antenna, 698Mhz-6Ghz, Thread Mnt; Antenna Type Amp Te Connectivity - 05AC1814 - Newark, An Avnet Company
Chicago, IL, United States
Siso Antenna, 698Mhz-6Ghz, Thread Mnt; Antenna Type Amp Te Connectivity
05AC1814
Siso Antenna, 698Mhz-6Ghz, Thread Mnt; Antenna Type Amp Te Connectivity 05AC1814
SISO ANTENNA, 698MHZ-6GHZ, THREAD MNT; Antenna Type:Omni-directiona l; Frequency Min:698MHz; Frequency Max:6GHz; Antenna Mounting:Thread Mount; Gain:10dB; VSWR:2.5; Input Power:60W; Input Impedance:50ohm; Antenna Polarization:Vertica lRoHS Compliant: Yes

SISO ANTENNA, 698MHZ-6GHZ, THREAD MNT; Antenna Type:Omni-directional; Frequency Min:698MHz; Frequency Max:6GHz; Antenna Mounting:Thread Mount; Gain:10dB; VSWR:2.5; Input Power:60W; Input Impedance:50ohm; Antenna Polarization:VerticalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 1-2823593-1 A124333-ND 1-2823593-1 1-2823593-1 1-2823593-1 05AC1814
Product Name Antennas RF Antennas Antennas RF Antennas Antennas Siso Antenna, 698Mhz-6Ghz, Thread Mnt; Antenna Type Amp Te Connectivity
Applications Modem or Wireless Network; GPS; WiMAX, Cellular, Wi-Fi, GPS, GSM, LTE Cellular or PCS Terminal; Modem or Wireless Network; GPS; GPS, GSM, WiMax™, WLAN GPS, GSM, WiMax™, WLAN
Primary Frequency Range 698.0 to 6000.0 MHz 829.0 MHz 698.0 to 6000.0 MHz
Form Factor / Mounting External
Technology Type Module Module
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108937-8 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 0600-00060-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 896.0 MHz
Gain 0.9000 dB
View Details
Antennas - 2108965-1 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108858-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers