TE Connectivity Ribbon Cable Connectors 1-2823056-2

Description
Body Features Connector Profile : Standard Daisy Chain : Without Configuration Features Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features 端子のベース材質 : Copper Alloy Contact Current Rating (Max) (AMP) : 1.3 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Connector Height : 6.9 MM  [.27 INCH ] Connector Length : 19.8 MM  [.779 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Row-to-Row Spacing : 2 MM  [.059 INCH ] Electrical Characteristics 絶縁抵抗 (MEGO) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PA 4.6 Mating Entry Location : Top Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Board-to-Board Connector Type : Connector Assembly Ribbon Cable Connector Header Type : Shrouded Ribbon Cable Connector Type : Female-on-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .75 MM  [.029 INCH ] Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 5.3 MM  [.208 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Daisy Chain : Without Configuration Features Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features 端子のベース材質 : Copper Alloy Contact Current Rating (Max) (AMP) : 1.3 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Connector Height : 6.9 MM  [.27 INCH ] Connector Length : 19.8 MM  [.779 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Row-to-Row Spacing : 2 MM  [.059 INCH ] Electrical Characteristics 絶縁抵抗 (MEGO) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PA 4.6 Mating Entry Location : Top Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Board-to-Board Connector Type : Connector Assembly Ribbon Cable Connector Header Type : Shrouded Ribbon Cable Connector Type : Female-on-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .75 MM  [.029 INCH ] Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 5.3 MM  [.208 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 1-2823056-2 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
1-2823056-2
Ribbon Cable Connectors 1-2823056-2
Body Features Connector Profile : Standard Daisy Chain : Without Configuration Features Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features 端子のベース材質 : Copper Alloy Contact Current Rating (Max) (AMP) : 1.3 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Connector Height : 6.9 MM  [.27 INCH ] Connector Length : 19.8 MM  [.779 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Row-to-Row Spacing : 2 MM  [.059 INCH ] Electrical Characteristics 絶縁抵抗 (MEGO) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PA 4.6 Mating Entry Location : Top Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Board-to-Board Connector Type : Connector Assembly Ribbon Cable Connector Header Type : Shrouded Ribbon Cable Connector Type : Female-on-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .75 MM  [.029 INCH ] Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 5.3 MM  [.208 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Daisy Chain : Without

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • 端子のベース材質 : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.3
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]
  • Contact Shape & Form : Dual Beam
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]

Dimensions


  • Connector Height : 6.9 MM  [.27 INCH ]
  • Connector Length : 19.8 MM  [.779 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2 MM  [.059 INCH ]

Electrical Characteristics


  • 絶縁抵抗 (MEGO) : 1000
  • Operating Voltage (VAC) : 100
  • Operating Voltage (VDC) : 100

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : PA 4.6
  • Mating Entry Location : Top

Industry Standards


  • Agency/Standard : UL
  • UL File Number : E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Contact Retention Type Within Housing : Press-Fit
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Contact Friction
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Board Standoff

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 900

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Connector Type : Connector Assembly
  • Ribbon Cable Connector Header Type : Shrouded
  • Ribbon Cable Connector Type : Female-on-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ]
  • Rectangular Termination Post & Tail Width : .75 MM  [.029 INCH ]
  • Termination Method to Printed Circuit Board : Surface Mount
  • Termination Post & Tail Length : 5.3 MM  [.208 INCH ]

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-1-2823056-2
SMD Electronic Connector 315-1-2823056-2
Conn Ribbon Cable Connector RCP 12 POS 1.27mm Solder ST SMD T/R Product overview: 1-2823056-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-1-2823056-2 can be used for catalog matching and distributor lookup.

Conn Ribbon Cable Connector RCP 12 POS 1.27mm Solder ST SMD T/R Product overview: 1-2823056-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-1-2823056-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1-2823056-2
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1-2823056-2
12P,FOB,SMD W/ LATCH,MM VALUE LI

12P,FOB,SMD W/ LATCH,MM VALUE LI

Supplier's Site
12P,fob,smd W/ Latch,mm Value Line Amp - Te Connectivity - 35AC7116 - Newark, An Avnet Company
Chicago, IL, United States
12P,fob,smd W/ Latch,mm Value Line Amp - Te Connectivity
35AC7116
12P,fob,smd W/ Latch,mm Value Line Amp - Te Connectivity 35AC7116
12P,FOB,SMD W/ LATCH,MM VALUE LINE

12P,FOB,SMD W/ LATCH,MM VALUE LINE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2823056-2 1-2823056-2 315-1-2823056-2 1-2823056-2 35AC7116
Product Name Ribbon Cable Connectors SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 12P,fob,smd W/ Latch,mm Value Line Amp - Te Connectivity
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Surface Mount Solder
Mounting Board Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products