TE Connectivity Connector Contacts 1-280458-3

Description
Contact Features Contact Base Material : Brass Contact Mating Area Length : 8.94 MM  [.352 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Orientation : Straight Contact Size : .63mm Contact Type : Tab Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (MEGO) : 5000 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Packaging Features Packaging Method : Box & Carton Product Type Features Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 6.4 MM  [.251 INCH ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Mating Area Length : 8.94 MM  [.352 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Orientation : Straight Contact Size : .63mm Contact Type : Tab Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (MEGO) : 5000 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Packaging Features Packaging Method : Box & Carton Product Type Features Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 6.4 MM  [.251 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-280458-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-280458-3
Connector Contacts 1-280458-3
Contact Features Contact Base Material : Brass Contact Mating Area Length : 8.94 MM  [.352 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Orientation : Straight Contact Size : .63mm Contact Type : Tab Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (MEGO) : 5000 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Packaging Features Packaging Method : Box & Carton Product Type Features Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 6.4 MM  [.251 INCH ]

Contact Features


  • Contact Base Material : Brass
  • Contact Mating Area Length : 8.94 MM  [.352 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICIN) : 15
  • Contact Orientation : Straight
  • Contact Size : .63mm
  • Contact Type : Tab

Electrical Characteristics


  • Contact Resistance (MOHM) : 12
  • Dielectric Withstanding Voltage (Max) (V) : 1200
  • Insulation Resistance (MEGO) : 5000

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Post & Tail Length : 6.4 MM  [.251 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-280458-3
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers