TE Connectivity Quick Disconnects 1-279506-0

Description
Body Features Fully Insulated : No Plating Material : Tin Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Terminal & Splice Type : Receptacle Terminal Orientation : Straight Dimensions Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] Wire Size (CMA) : 983 - 1980 Packaging Features Packaging Method : Reel Product Type Features Insertion Force : Normal Insulated : No Sealable : No Usage Conditions Operating Temperature Range : 110 DEGC  [230 DEGF ]
Request a Quote
Description
Body Features Fully Insulated : No Plating Material : Tin Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Terminal & Splice Type : Receptacle Terminal Orientation : Straight Dimensions Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] Wire Size (CMA) : 983 - 1980 Packaging Features Packaging Method : Reel Product Type Features Insertion Force : Normal Insulated : No Sealable : No Usage Conditions Operating Temperature Range : 110 DEGC  [230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 1-279506-0 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
1-279506-0
Quick Disconnects 1-279506-0
Body Features Fully Insulated : No Plating Material : Tin Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Terminal & Splice Type : Receptacle Terminal Orientation : Straight Dimensions Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] Wire Size (CMA) : 983 - 1980 Packaging Features Packaging Method : Reel Product Type Features Insertion Force : Normal Insulated : No Sealable : No Usage Conditions Operating Temperature Range : 110 DEGC  [230 DEGF ]

Body Features


  • Fully Insulated : No
  • Plating Material : Tin

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Terminal & Splice Type : Receptacle
  • Terminal Orientation : Straight

Dimensions


  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 6.3 MM  [.248 INCH ]
  • Wire Size (CMA) : 983 - 1980

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Insertion Force : Normal
  • Insulated : No
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : 110 DEGC  [230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-279506-0
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1659217-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details
Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details