TE Connectivity Bushings, Grommets 1-2499693-6

Description
CEP,GROMMET,TPE,LARG E,32,BLK
Request a Quote Datasheet
Description
CEP,GROMMET,TPE,LARG E,32,BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 17-1-2499693-6-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
17-1-2499693-6-ND
Bushings, Grommets 17-1-2499693-6-ND
CEP,GROMMET,TPE,LARG E,32,BLK

CEP,GROMMET,TPE,LARGE,32,BLK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 17-1-2499693-6-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommets - AN931-6-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details