Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 15/32-32 Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 2 Operating Function : On None On
Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver
Electrical Characteristics Contact Current Rating (AMP) : 12 Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250
Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Panel Mount
Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Quick Connect Terminal Switch Type : Toggle Switch Toggle Style : Baton
Body Features
- Actuator Orientation : Top
- Actuator Profile : Extended
- Bushing Style : Threaded
- Bushing Thread Size : 15/32-32
- Product Orientation : Vertical
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Double Throw
- Number of Positions : 2
- Operating Function : On None On
Contact Features
- Contact Base Material : Copper
- Switch Contact Plating Material : Silver
Electrical Characteristics
- Contact Current Rating (AMP) : 12
- Contact Resistance (MOHM) : 20
- Dielectric Withstanding Voltage (Max) (VAC) : 1500
- Insulation Resistance (MEGO) : 1000
- Operating Voltage (VAC) : 250
Industry Standards
- IP Rating : IP67
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Panel Mount
Product Type Features
- Actuator Type : Toggle
- Sealed Device : Yes
- Switch Connection Type : Quick Connect Terminal
- Switch Type : Toggle Switch
- Toggle Style : Baton