Body Features Cable Color : Black Equalized : Yes Jacket Material : PUR Shield Material : Copper Alloy Wire & Cable Flammability Rating : UL 444
Configuration Features Mounting Location : External Number of Positions : 8 Number of Signal Positions : 8
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 19.68 MICM [.5 MICIN ]
Dimensions Outside Cable Diameter : 6.2 MM [.244 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26
Electrical Characteristics Impedance (OHM) : 100
Housing Features Housing Material : Thermoplastic
Industry Standards Performance Category : Cat 5e
Operation/Applicatio
n Halogen Free : Yes Shielded : Yes
Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M [32.8 FT ]
Product Type Features Cable Assembly (End A) : RJ45 Plug Cable Assembly (End B) : INDUSTRIAL MINI I/O Socket Cable Assembly Category : Industry Standard Cable Assembly Type : RJ45 to INDUSTRIAL MINI I/O Cable Style : Twisted Pair Latching Style : Slide Latch
Signal Characteristics Data Rate (GBS) : 1
Body Features
- Cable Color : Black
- Equalized : Yes
- Jacket Material : PUR
- Shield Material : Copper Alloy
- Wire & Cable Flammability Rating : UL 444
Configuration Features
- Mounting Location : External
- Number of Positions : 8
- Number of Signal Positions : 8
Contact Features
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : 19.68 MICM [.5 MICIN ]
Dimensions
- Outside Cable Diameter : 6.2 MM [.244 INCH ]
- Wire Size (MMSQ) : .129
- Wire Size (AWG) : 26
Electrical Characteristics
Housing Features
- Housing Material : Thermoplastic
Industry Standards
- Performance Category : Cat 5e
Operation/Application
- Halogen Free : Yes
- Shielded : Yes
Other
- Cable Assembly Configuration : Double Ended
- Cable Assembly Length : 10 M [32.8 FT ]
Product Type Features
- Cable Assembly (End A) : RJ45 Plug
- Cable Assembly (End B) : INDUSTRIAL MINI I/O Socket
- Cable Assembly Category : Industry Standard
- Cable Assembly Type : RJ45 to INDUSTRIAL MINI I/O
- Cable Style : Twisted Pair
- Latching Style : Slide Latch
Signal Characteristics