TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-2484142-3

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 9 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 9 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-2484142-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-2484142-3
Rectangular Wire & Cable Connectors & Housings 1-2484142-3
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 9 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 9

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (MEGO) : 100
  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50
  • Termination Resistance (MOHM) : 20

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-1-2484142-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1-2484142-3-ND
Rectangular Connector Housings 17-1-2484142-3-ND
1.0MM P HPI - HSG 105DEG 2X10POS

1.0MM P HPI - HSG 105DEG 2X10POS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2484142-3 17-1-2484142-3-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connectors - 102898-1 - 905037-102898-1 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Through Hole
View Details
4 suppliers
Ribbon Cable Connectors - 103310-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
3A Electronic Connector - 316-103414-2 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Through Hole
Current Rating 3.0 amps
View Details
4 suppliers