Configuration Features Wiring Configuration : Single Phase
Electrical Characteristics %Impedence @ 50Hz and Rated Current : 4% @ 230VAC Current Rating (AMP) : 150 Operating Voltage (VAC) : 230 Operating Voltage (Max) (VAC) : 250 Power Rating (HP) : 41.62 Power Rating (KWATT) : 31.05
Mechanical Attachment Product Mount Type : Chassis Mount
Product Type Features Input Termination Type : Busbar Output Termination Type : Busbar
Configuration Features
- Wiring Configuration : Single Phase
Electrical Characteristics
- %Impedence @ 50Hz and Rated Current : 4% @ 230VAC
- Current Rating (AMP) : 150
- Operating Voltage (VAC) : 230
- Operating Voltage (Max) (VAC) : 250
- Power Rating (HP) : 41.62
- Power Rating (KWATT) : 31.05
Mechanical Attachment
- Product Mount Type : Chassis Mount
Product Type Features
- Input Termination Type : Busbar
- Output Termination Type : Busbar