TE Connectivity Load Reactors 803262-SF

Description
Body Features Product Weight : 10.7 KG  [23.589 LB ] Dimensions Product Height : 160 MM  [6.29 INCH ] Product Length : 190 MM  [7.48 INCH ] Product Width : 180 MM  [7.08 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 156 Operating Voltage (Max) (VAC) : 500 Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : UL 508C, EN 61558-2-20, CSA C22.2 NO. 14 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Level of Output Filtering : DV/DT Reduction By Factor 5 Motor Frequency (HZ) : 60 Operating Altitude (Max) (M) : 2000 Usage Conditions Motor Cable Length (Max) : 30 M  [98.42 FT ]
Request a Quote Datasheet
Description
Body Features Product Weight : 10.7 KG  [23.589 LB ] Dimensions Product Height : 160 MM  [6.29 INCH ] Product Length : 190 MM  [7.48 INCH ] Product Width : 180 MM  [7.08 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 156 Operating Voltage (Max) (VAC) : 500 Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : UL 508C, EN 61558-2-20, CSA C22.2 NO. 14 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Level of Output Filtering : DV/DT Reduction By Factor 5 Motor Frequency (HZ) : 60 Operating Altitude (Max) (M) : 2000 Usage Conditions Motor Cable Length (Max) : 30 M  [98.42 FT ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Reactors - 803262-SF - TE Connectivity
Berwyn, PA, United States
Load Reactors
803262-SF
Load Reactors 803262-SF
Body Features Product Weight : 10.7 KG  [23.589 LB ] Dimensions Product Height : 160 MM  [6.29 INCH ] Product Length : 190 MM  [7.48 INCH ] Product Width : 180 MM  [7.08 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 156 Operating Voltage (Max) (VAC) : 500 Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : UL 508C, EN 61558-2-20, CSA C22.2 NO. 14 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Level of Output Filtering : DV/DT Reduction By Factor 5 Motor Frequency (HZ) : 60 Operating Altitude (Max) (M) : 2000 Usage Conditions Motor Cable Length (Max) : 30 M  [98.42 FT ]

Body Features


  • Product Weight : 10.7 KG  [23.589 LB ]

Dimensions


  • Product Height : 160 MM  [6.29 INCH ]
  • Product Length : 190 MM  [7.48 INCH ]
  • Product Width : 180 MM  [7.08 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 156
  • Operating Voltage (Max) (VAC) : 500
  • Short Circuit Current Rating (KAMP) : 100

Industry Standards


  • Certified To : UL 508C, EN 61558-2-20, CSA C22.2 NO. 14
  • IP Rating : IP00
  • Pollution Degree : PD3
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Product Mount Type : Wall Mount

Operation/Application


  • Level of Output Filtering : DV/DT Reduction By Factor 5
  • Motor Frequency (HZ) : 60
  • Operating Altitude (Max) (M) : 2000

Usage Conditions


  • Motor Cable Length (Max) : 30 M  [98.42 FT ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Line/Load Reactors
Product Number 803262-SF
Product Name Load Reactors
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 1-2432409-3 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details
Line Reactors - 817041-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details
Line Reactors - 819740-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 690
View Details
Line Reactors - 4-2432409-6 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details