TE Connectivity Data Connectivity Headers 1-2404815-1

Description
Body Features Body Material : PA GF Connector & Keying Code : A Configuration Features Number of Positions : 4 PCB Mount Orientation : Right Angle Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter (MM) : 3 RF Connector Center Contact Plating Material : Silver Dimensions Connector Height : 20.75 MM  [.817 INCH ] Product Length (INCH) : 1.431 Product Width : 27 MM  [1.063 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 12 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Color : Jet Black Industry Standards Agency/Standard : LV 214 IP Rating : IP67, IP69K Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Dielectric Material : PA GF Outer Contact Plating Material : Tin (Sn) Solder Process : Reflow Packaging Features Packaging Method : Tray Packaging Quantity : 42 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : Yes Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : PA GF Connector & Keying Code : A Configuration Features Number of Positions : 4 PCB Mount Orientation : Right Angle Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter (MM) : 3 RF Connector Center Contact Plating Material : Silver Dimensions Connector Height : 20.75 MM  [.817 INCH ] Product Length (INCH) : 1.431 Product Width : 27 MM  [1.063 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 12 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Color : Jet Black Industry Standards Agency/Standard : LV 214 IP Rating : IP67, IP69K Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Dielectric Material : PA GF Outer Contact Plating Material : Tin (Sn) Solder Process : Reflow Packaging Features Packaging Method : Tray Packaging Quantity : 42 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : Yes Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 1-2404815-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
1-2404815-1
Data Connectivity Headers 1-2404815-1
Body Features Body Material : PA GF Connector & Keying Code : A Configuration Features Number of Positions : 4 PCB Mount Orientation : Right Angle Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter (MM) : 3 RF Connector Center Contact Plating Material : Silver Dimensions Connector Height : 20.75 MM  [.817 INCH ] Product Length (INCH) : 1.431 Product Width : 27 MM  [1.063 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 12 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Color : Jet Black Industry Standards Agency/Standard : LV 214 IP Rating : IP67, IP69K Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Dielectric Material : PA GF Outer Contact Plating Material : Tin (Sn) Solder Process : Reflow Packaging Features Packaging Method : Tray Packaging Quantity : 42 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : Yes Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PA GF
  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Center Contact : With
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Silver
  • Contact Type : Pin
  • Mating Pin Diameter (MM) : 3
  • RF Connector Center Contact Plating Material : Silver

Dimensions


  • Connector Height : 20.75 MM  [.817 INCH ]
  • Product Length (INCH) : 1.431
  • Product Width : 27 MM  [1.063 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VAC) : 12
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]
  • Housing Color : Jet Black

Industry Standards


  • Agency/Standard : LV 214
  • IP Rating : IP67, IP69K

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Other


  • Dielectric Material : PA GF
  • Outer Contact Plating Material : Tin (Sn)
  • Solder Process : Reflow

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 42

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : Yes

Signal Characteristics


  • Operating Frequency Range (MHZ) : 0 - 6000

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2404815-1
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28580-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
4 suppliers
Headers, Male Pins - A26730-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers