TE Connectivity Data Connectivity Housings 1-2386109-1

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : Z Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .51 MM  [.02 INCH ] Housing Features Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : Z Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .51 MM  [.02 INCH ] Housing Features Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1-2386109-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1-2386109-1
Data Connectivity Housings 1-2386109-1
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : Z Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .51 MM  [.02 INCH ] Housing Features Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : Z

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Mating Pin Diameter : .51 MM  [.02 INCH ]

Housing Features


  • Housing Color : Water Blue

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RTK 031
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2386109-1
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051643-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
In-Series Adapters - 1055070-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Panel Mount
View Details
4 suppliers