TE Connectivity Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity 1-2385014-2

Description
TERMINAL BLOCK, R/A HEADER, 12POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 12POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity - 47AK0027 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity
47AK0027
Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity 47AK0027
TERMINAL BLOCK, R/A HEADER, 12POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 12POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Positions; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0027
Product Name Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1365999-54102-T06-00 - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102142-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details