TE Connectivity Terminal Block, R/a Header, 11Pos, Th; Gender Buchanan Te Connectivity 1-2385011-1

Description
TERMINAL BLOCK, R/A HEADER, 11POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:11Position s; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 11POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:11Position s; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 11Pos, Th; Gender Buchanan Te Connectivity - 47AK0016 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 11Pos, Th; Gender Buchanan Te Connectivity
47AK0016
Terminal Block, R/a Header, 11Pos, Th; Gender Buchanan Te Connectivity 47AK0016
TERMINAL BLOCK, R/A HEADER, 11POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:11Position s; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 11POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:11Positions; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0016
Product Name Terminal Block, R/a Header, 11Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
Galileo Test Socket: Low-profile Test Socket -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
IC Sockets - 2272203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details