TE Connectivity Terminal Block, Header, 15Pos, Th; Gender Buchanan Te Connectivity 1-2385009-5

Description
TERMINAL BLOCK, HEADER, 15POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:15Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 15POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:15Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 15Pos, Th; Gender Buchanan Te Connectivity - 47AK0010 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 15Pos, Th; Gender Buchanan Te Connectivity
47AK0010
Terminal Block, Header, 15Pos, Th; Gender Buchanan Te Connectivity 47AK0010
TERMINAL BLOCK, HEADER, 15POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:15Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 15POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:15Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0010
Product Name Terminal Block, Header, 15Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 TH - 10148733-0200P13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103167-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers