TE Connectivity Terminal Block, Header, 13Pos, Th; Gender Buchanan Te Connectivity 1-2385009-3

Description
TERMINAL BLOCK, HEADER, 13POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:13Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 13POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:13Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 13Pos, Th; Gender Buchanan Te Connectivity - 47AK0008 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 13Pos, Th; Gender Buchanan Te Connectivity
47AK0008
Terminal Block, Header, 13Pos, Th; Gender Buchanan Te Connectivity 47AK0008
TERMINAL BLOCK, HEADER, 13POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:13Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 13POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:13Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0008
Product Name Terminal Block, Header, 13Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Conn, Header, 72Pos, 9Row, 2Mm; Product Range Amphenol Communications Solutions - 03M1358 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Rectangular Connector Accessories - 1028-043-1205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit
Number of Contacts 12
View Details