TE Connectivity Terminal Block, R/a Header, 10Pos, Th; Gender Buchanan Te Connectivity 1-2385008-0

Description
TERMINAL BLOCK, R/A HEADER, 10POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 10POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 10Pos, Th; Gender Buchanan Te Connectivity - 46AK9997 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 10Pos, Th; Gender Buchanan Te Connectivity
46AK9997
Terminal Block, R/a Header, 10Pos, Th; Gender Buchanan Te Connectivity 46AK9997
TERMINAL BLOCK, R/A HEADER, 10POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 10POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9997
Product Name Terminal Block, R/a Header, 10Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
DDR4 - 10145891-0101K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
Voltage Rating 29.9 volts
View Details
Headers & Wire Housings - 102114-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details