TE Connectivity Terminal Block, Header, 18Pos, Th; Gender Buchanan Te Connectivity 1-2385006-8

Description
TERMINAL BLOCK, HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:18Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:18Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 18Pos, Th; Gender Buchanan Te Connectivity - 46AK9988 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 18Pos, Th; Gender Buchanan Te Connectivity
46AK9988
Terminal Block, Header, 18Pos, Th; Gender Buchanan Te Connectivity 46AK9988
TERMINAL BLOCK, HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:18Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 18POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:18Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9988
Product Name Terminal Block, Header, 18Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details
For .025 -.037
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
PCB Headers & Receptacles - 103328-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers