TE Connectivity Terminal Block, Header, 15Pos, Th; Gender Buchanan Te Connectivity 1-2385006-5

Description
TERMINAL BLOCK, HEADER, 15POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:15Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 15POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:15Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 15Pos, Th; Gender Buchanan Te Connectivity - 46AK9985 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 15Pos, Th; Gender Buchanan Te Connectivity
46AK9985
Terminal Block, Header, 15Pos, Th; Gender Buchanan Te Connectivity 46AK9985
TERMINAL BLOCK, HEADER, 15POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:15Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 15POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:15Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9985
Product Name Terminal Block, Header, 15Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Conn, R/a Header, 9Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9766 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details