TE Connectivity Terminal Block, Header, 13Pos, Th; Gender Buchanan Te Connectivity 1-2385006-3

Description
TERMINAL BLOCK, HEADER, 13POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:13Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 13POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:13Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 13Pos, Th; Gender Buchanan Te Connectivity - 46AK9983 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 13Pos, Th; Gender Buchanan Te Connectivity
46AK9983
Terminal Block, Header, 13Pos, Th; Gender Buchanan Te Connectivity 46AK9983
TERMINAL BLOCK, HEADER, 13POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:13Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 13POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:13Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9983
Product Name Terminal Block, Header, 13Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
PCB Headers & Receptacles - 103168-9 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers