TE Connectivity Terminal Block, R/a Header, 14Pos, Th; Gender Buchanan Te Connectivity 1-2385005-4

Description
TERMINAL BLOCK, R/A HEADER, 14POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:14Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 14POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:14Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 14Pos, Th; Gender Buchanan Te Connectivity - 46AK9974 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 14Pos, Th; Gender Buchanan Te Connectivity
46AK9974
Terminal Block, R/a Header, 14Pos, Th; Gender Buchanan Te Connectivity 46AK9974
TERMINAL BLOCK, R/A HEADER, 14POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:14Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 14POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:14Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9974
Product Name Terminal Block, R/a Header, 14Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Backplane Conn Housing, Hdr, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 64AC8614 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
PCB Headers & Receptacles - 102972-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
3 suppliers