TE Connectivity Terminal Block, R/a Header, 10Pos, Th; Gender Buchanan Te Connectivity 1-2385005-0

Description
TERMINAL BLOCK, R/A HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 10Pos, Th; Gender Buchanan Te Connectivity - 46AK9970 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 10Pos, Th; Gender Buchanan Te Connectivity
46AK9970
Terminal Block, R/a Header, 10Pos, Th; Gender Buchanan Te Connectivity 46AK9970
TERMINAL BLOCK, R/A HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9970
Product Name Terminal Block, R/a Header, 10Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details
Connector, Backplane, Header, 54 Position; Product Range Amphenol Communications Solutions - 74T7840 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Press-fit / Solderless Technology; Press Fit
Number of Contacts 54
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
8+4 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M5-02-08-02 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details