TE Connectivity Terminal Block, Header, 15Pos, Th; Gender Buchanan Te Connectivity 1-2385003-5

Description
TERMINAL BLOCK, HEADER, 15POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:15Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 15POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:15Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 15Pos, Th; Gender Buchanan Te Connectivity - 46AK9958 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 15Pos, Th; Gender Buchanan Te Connectivity
46AK9958
Terminal Block, Header, 15Pos, Th; Gender Buchanan Te Connectivity 46AK9958
TERMINAL BLOCK, HEADER, 15POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:15Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 15POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:15Positions; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9958
Product Name Terminal Block, Header, 15Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8944 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Headers & Wire Housings - 102321-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details