TE Connectivity Terminal Block, Header, 10Pos, Th; Gender Buchanan Te Connectivity 1-2385003-0

Description
TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:10Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:10Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 10Pos, Th; Gender Buchanan Te Connectivity - 46AK9953 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10Pos, Th; Gender Buchanan Te Connectivity
46AK9953
Terminal Block, Header, 10Pos, Th; Gender Buchanan Te Connectivity 46AK9953
TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:10Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:10Positions; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9953
Product Name Terminal Block, Header, 10Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, R/a Header, 8Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9764 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
PCB Headers & Receptacles - 102973-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers