TE Connectivity Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity 1-2385002-2

Description
TERMINAL BLOCK, R/A HEADER, 12POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:12Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 12POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:12Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity - 46AK9948 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity
46AK9948
Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity 46AK9948
TERMINAL BLOCK, R/A HEADER, 12POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:12Position s; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 12POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:12Positions; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 46AK9948
Product Name Terminal Block, R/a Header, 12Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102393-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Hollow Turret Terminal .105
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Female Contact with 26 AWG wire, 150mm, double-end - G125-FW10150AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
1 1/4
Specs
Product Type IC Socket
View Details