TE ConnectivityData Connectivity Headers1-2378550-5
Description
Body Features Connector & Keying Code : E
Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Silver (Ag) Mating Pin Diameter : .4 MM [.01 INCH ]
Housing Features Centerline (Pitch) : 4 MM [.16 INCH ] Housing Color : May Green
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board, Wire-to-Board Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector & Keying Code : E
Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Silver (Ag) Mating Pin Diameter : .4 MM [.01 INCH ]
Housing Features Centerline (Pitch) : 4 MM [.16 INCH ] Housing Color : May Green
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board, Wire-to-Board Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Body Features Connector & Keying Code : E
Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Silver (Ag) Mating Pin Diameter : .4 MM [.01 INCH ]
Housing Features Centerline (Pitch) : 4 MM [.16 INCH ] Housing Color : May Green
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board, Wire-to-Board Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Body Features
Connector & Keying Code : E
Configuration Features
Number of Positions : 4
Number of Rows : 2
PCB Mount Orientation : Vertical
Contact Features
Contact Mating Area Plating Material : Silver (Ag)
Mating Pin Diameter : .4 MM [.01 INCH ]
Housing Features
Centerline (Pitch) : 4 MM [.16 INCH ]
Housing Color : May Green
Industry Standards
UL Flammability Rating : UL 94HB
Mechanical Attachment
Connector Mounting Type : Board Mount
Operation/Application
Circuit Application : Signal
Shielded : Yes
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board