TE Connectivity Connector Housing, Rcpt, 4Pos, 2Mm; Product Range Te Connectivity 1-2366600-4

Description
CONNECTOR HOUSING, RCPT, 4POS, 2MM; Product Range:Dynamic D-1000 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:AMP Dynamic D-1000 Series Tab Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 4POS, 2MM; Product Range:Dynamic D-1000 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:AMP Dynamic D-1000 Series Tab Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos, 2Mm; Product Range Te Connectivity - 53AJ9501 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos, 2Mm; Product Range Te Connectivity
53AJ9501
Connector Housing, Rcpt, 4Pos, 2Mm; Product Range Te Connectivity 53AJ9501
CONNECTOR HOUSING, RCPT, 4POS, 2MM; Product Range:Dynamic D-1000 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:AMP Dynamic D-1000 Series Tab Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS, 2MM; Product Range:Dynamic D-1000 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2mm; For Use With:AMP Dynamic D-1000 Series Tab Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 53AJ9501
Product Name Connector Housing, Rcpt, 4Pos, 2Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details