TE Connectivity Solid State Lighting Connector Assemblies 1-2359518-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Solid State Lighting Connector Assemblies - 17-1-2359518-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
17-1-2359518-1-ND
Solid State Lighting Connector Assemblies 17-1-2359518-1-ND
SSL Connector 3 Position Plug, Male Pins Crimp

SSL Connector 3 Position Plug, Male Pins Crimp

Buy Now Datasheet
Pluggable Conn, Plug, 3Pos, Panel; Product Range Te Connectivity - 50AJ0346 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Conn, Plug, 3Pos, Panel; Product Range Te Connectivity
50AJ0346
Pluggable Conn, Plug, 3Pos, Panel; Product Range Te Connectivity 50AJ0346
PLUGGABLE CONN, PLUG, 3POS, PANEL; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Panel Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

PLUGGABLE CONN, PLUG, 3POS, PANEL; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Panel Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2359518-1 17-1-2359518-1-ND 50AJ0346
Product Name Solid State Lighting Connector Assemblies Pluggable Conn, Plug, 3Pos, Panel; Product Range Te Connectivity
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details