TE Connectivity Solid State Lighting Connector Assemblies 1-2359422-1

Description
SSL Connector 3 Position Receptacle Housing for Socket Contact Cable/Wire to Cable/Wire Crimp
Request a Quote Datasheet
Description
SSL Connector 3 Position Receptacle Housing for Socket Contact Cable/Wire to Cable/Wire Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - 17-1-2359422-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
17-1-2359422-1-ND
Solid State Lighting Connector Assemblies 17-1-2359422-1-ND
SSL Connector 3 Position Receptacle Housing for Socket Contact Cable/Wire to Cable/Wire Crimp

SSL Connector 3 Position Receptacle Housing for Socket Contact Cable/Wire to Cable/Wire Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Pluggable Conn, Rcpt, 3Pos, Panel; Product Range Te Connectivity - 50AJ0344 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Conn, Rcpt, 3Pos, Panel; Product Range Te Connectivity
50AJ0344
Pluggable Conn, Rcpt, 3Pos, Panel; Product Range Te Connectivity 50AJ0344
PLUGGABLE CONN, RCPT, 3POS, PANEL; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

PLUGGABLE CONN, RCPT, 3POS, PANEL; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-1-2359422-1-ND 1-2359422-1 50AJ0344
Product Name Solid State Lighting Connector Assemblies Pluggable Conn, Rcpt, 3Pos, Panel; Product Range Te Connectivity
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details