TE Connectivity Data Connectivity Housings 1-2359323-2

Description
Body Features Body Material : Polyester, PBT Cable Exit Angle : 180° Connector & Keying Code : M Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Dimensions Connector Height : 12.9 MM  [.508 INCH ] Product Length : 27.4 MM  [1.079 INCH ] Product Width : 17.25 MM  [.679 INCH ] Electrical Characteristics Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Pastel Orange Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Body Material : Polyester, PBT Cable Exit Angle : 180° Connector & Keying Code : M Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Dimensions Connector Height : 12.9 MM  [.508 INCH ] Product Length : 27.4 MM  [1.079 INCH ] Product Width : 17.25 MM  [.679 INCH ] Electrical Characteristics Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Pastel Orange Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1-2359323-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1-2359323-2
Data Connectivity Housings 1-2359323-2
Body Features Body Material : Polyester, PBT Cable Exit Angle : 180° Connector & Keying Code : M Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Dimensions Connector Height : 12.9 MM  [.508 INCH ] Product Length : 27.4 MM  [1.079 INCH ] Product Width : 17.25 MM  [.679 INCH ] Electrical Characteristics Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Pastel Orange Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : Polyester, PBT
  • Cable Exit Angle : 180°
  • Connector & Keying Code : M

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Type : Socket
  • Mating Pin Diameter : .5 MM  [.02 INCH ]

Dimensions


  • Connector Height : 12.9 MM  [.508 INCH ]
  • Product Length : 27.4 MM  [1.079 INCH ]
  • Product Width : 17.25 MM  [.679 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 800

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]
  • Housing Color : Pastel Orange

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2359323-2
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051855-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
2 suppliers