TE Connectivity Industrial Mini I/O Connectors 1-2350304-1

Description
Body Features Shield Material : Stainless Steel Configuration Features Connector Contact Density : High Number of Loaded Positions : 4 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : PA 4T GF30 Industry Standards Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Stainless Steel Configuration Features Connector Contact Density : High Number of Loaded Positions : 4 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : PA 4T GF30 Industry Standards Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Mini I/O Connectors - 1-2350304-1 - TE Connectivity
Berwyn, PA, United States
Industrial Mini I/O Connectors
1-2350304-1
Industrial Mini I/O Connectors 1-2350304-1
Body Features Shield Material : Stainless Steel Configuration Features Connector Contact Density : High Number of Loaded Positions : 4 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : PA 4T GF30 Industry Standards Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Shield Material : Stainless Steel

Configuration Features


  • Connector Contact Density : High
  • Number of Loaded Positions : 4
  • Number of Positions : 8
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : PA 4T GF30

Industry Standards


  • Performance Category : Cat 5e

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 60

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable, Cable-to-Board
  • Modular Connector Style : Plug
  • Modular Jacks & Plugs Products : Industrial Mini I/O

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-1-2350304-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-1-2350304-1-ND
Pluggable Connector Assemblies 17-1-2350304-1-ND
MINI IO CONN CAT5E FI 2X2 AWG24/

MINI IO CONN CAT5E FI 2X2 AWG24/

Buy Now Datasheet
Modular Conn, Plug, 8P4C, 1Port, Cable; Modular Connector Type Te Connectivity - 86AJ9251 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, Plug, 8P4C, 1Port, Cable; Modular Connector Type Te Connectivity
86AJ9251
Modular Conn, Plug, 8P4C, 1Port, Cable; Modular Connector Type Te Connectivity 86AJ9251
MODULAR CONN, PLUG, 8P4C, 1PORT, CABLE; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P4C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

MODULAR CONN, PLUG, 8P4C, 1PORT, CABLE; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P4C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2350304-1 17-1-2350304-1-ND 86AJ9251
Product Name Industrial Mini I/O Connectors Pluggable Connector Assemblies Modular Conn, Plug, 8P4C, 1Port, Cable; Modular Connector Type Te Connectivity
Connector Type Wire to Board Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1903527-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Mounting Panel Mount
Current Rating 0.5 amps
View Details
6 suppliers
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A120372-ND - DigiKey
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Mounting Through Hole
View Details