TE Connectivity Standard Rectangular Connectors 1-2348122-6

Description
Configuration Features Keying : XX Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Right Angle Panel Gasket : Without Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 45 Contact Layout : Matrix Contact Mating Area Plating Material : Silver Contact Retention Within Housing : Without Contact Style : Right Angle Contact Transmits (Typical) : Power Contact Type : Tab Multiple Contact Types : Without PCB Contact Termination Area Plating Material : Silver Shunts/Shorting Bars : Without Tail Plating Material : Silver Tail Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Height (MM) : 29.36 Insulation Diameter (Max) (MM) : 22.56 Length (MM) : 22.56 PCB Thickness (Recommended) (MM) : 1.6 - 2.4 Row-to-Row Spacing : 10.16 MM  [.4 INCH ] Tail Length (MM) : 3.8 Width (MM) : 45 Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 630 Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Housing Color : Black Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 VDE Tested : No Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Assembly Integration Feature : Without For Use With : Receptacle Housing Shielded : No Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Connector Type : Header Glow Wire Rating : Standard Part - Not Glow Wire Header Type : Shrouded Insertion Force Type : High Sealable : No Series Number : 5000 Strain Relief : Without Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Keying : XX Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Right Angle Panel Gasket : Without Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 45 Contact Layout : Matrix Contact Mating Area Plating Material : Silver Contact Retention Within Housing : Without Contact Style : Right Angle Contact Transmits (Typical) : Power Contact Type : Tab Multiple Contact Types : Without PCB Contact Termination Area Plating Material : Silver Shunts/Shorting Bars : Without Tail Plating Material : Silver Tail Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Height (MM) : 29.36 Insulation Diameter (Max) (MM) : 22.56 Length (MM) : 22.56 PCB Thickness (Recommended) (MM) : 1.6 - 2.4 Row-to-Row Spacing : 10.16 MM  [.4 INCH ] Tail Length (MM) : 3.8 Width (MM) : 45 Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 630 Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Housing Color : Black Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 VDE Tested : No Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Assembly Integration Feature : Without For Use With : Receptacle Housing Shielded : No Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Connector Type : Header Glow Wire Rating : Standard Part - Not Glow Wire Header Type : Shrouded Insertion Force Type : High Sealable : No Series Number : 5000 Strain Relief : Without Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 1-2348122-6 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
1-2348122-6
Standard Rectangular Connectors 1-2348122-6
Configuration Features Keying : XX Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Right Angle Panel Gasket : Without Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 45 Contact Layout : Matrix Contact Mating Area Plating Material : Silver Contact Retention Within Housing : Without Contact Style : Right Angle Contact Transmits (Typical) : Power Contact Type : Tab Multiple Contact Types : Without PCB Contact Termination Area Plating Material : Silver Shunts/Shorting Bars : Without Tail Plating Material : Silver Tail Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Height (MM) : 29.36 Insulation Diameter (Max) (MM) : 22.56 Length (MM) : 22.56 PCB Thickness (Recommended) (MM) : 1.6 - 2.4 Row-to-Row Spacing : 10.16 MM  [.4 INCH ] Tail Length (MM) : 3.8 Width (MM) : 45 Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 630 Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Housing Color : Black Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 VDE Tested : No Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Assembly Integration Feature : Without For Use With : Receptacle Housing Shielded : No Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Connector Type : Header Glow Wire Rating : Standard Part - Not Glow Wire Header Type : Shrouded Insertion Force Type : High Sealable : No Series Number : 5000 Strain Relief : Without Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Keying : XX
  • Number of Positions : 4
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle
  • Panel Gasket : Without
  • Preloaded : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 45
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Silver
  • Contact Retention Within Housing : Without
  • Contact Style : Right Angle
  • Contact Transmits (Typical) : Power
  • Contact Type : Tab
  • Multiple Contact Types : Without
  • PCB Contact Termination Area Plating Material : Silver
  • Shunts/Shorting Bars : Without
  • Tail Plating Material : Silver
  • Tail Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Height (MM) : 29.36
  • Insulation Diameter (Max) (MM) : 22.56
  • Length (MM) : 22.56
  • PCB Thickness (Recommended) (MM) : 1.6 - 2.4
  • Row-to-Row Spacing : 10.16 MM  [.4 INCH ]
  • Tail Length (MM) : 3.8
  • Width (MM) : 45

Electrical Characteristics


  • Operating Voltage (VAC) : 630
  • Operating Voltage (VDC) : 630

Housing Features


  • Centerline (Pitch) : 10.16 MM  [.4 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0
  • VDE Tested : No

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Leg

Operation/Application


  • Assembly Integration Feature : Without
  • For Use With : Receptacle Housing
  • Shielded : No

Packaging Features


  • Packaging Method : Tube, Box & Tube
  • Packaging Quantity : 20

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Connector Type : Header
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • Header Type : Shrouded
  • Insertion Force Type : High
  • Sealable : No
  • Series Number : 5000
  • Strain Relief : Without

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2348122-6
Product Name Standard Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051801-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
Automotive Connector Backshells - 7242380 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1010-066-0406-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details