TE Connectivity Connector Housing, Rcpt, 1Pos; Product Range Te Connectivity 1-2345729-1

Description
CONNECTOR HOUSING, RCPT, 1POS; Product Range:Power Versa-Lock Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 1POS; Product Range:Power Versa-Lock Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 1Pos; Product Range Te Connectivity - 53AJ6360 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 1Pos; Product Range Te Connectivity
53AJ6360
Connector Housing, Rcpt, 1Pos; Product Range Te Connectivity 53AJ6360
CONNECTOR HOUSING, RCPT, 1POS; Product Range:Power Versa-Lock Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:- RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 1POS; Product Range:Power Versa-Lock Series; Gender:Receptacle; No. of Positions:1Positions; Pitch Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 53AJ6360
Product Name Connector Housing, Rcpt, 1Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details