TE Connectivity Antennas 1-2344656-4

Description
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : Flexible PCB (FPC) Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .25 M  [.82 FT ] Product Height : .19 MM  [.007 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : 9.5 MM  [.374 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2500 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : Flexible PCB (FPC) Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .25 M  [.82 FT ] Product Height : .19 MM  [.007 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : 9.5 MM  [.374 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2500 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2344656-4 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2344656-4
Antennas 1-2344656-4
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : Flexible PCB (FPC) Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .25 M  [.82 FT ] Product Height : .19 MM  [.007 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : 9.5 MM  [.374 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2500 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.2 G  [.042 OZ ]

Configuration Features


  • Antenna Style : Thin PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ]
  • Cable Length : .25 M  [.82 FT ]
  • Product Height : .19 MM  [.007 INCH ]
  • Product Length : 30 MM  [1.181 INCH ]
  • Product Width : 9.5 MM  [.374 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : Wi-Fi, Zigbee, Bluetooth
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 5150 - 5875, 2400 - 2500
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 1-2344656-4
Product Name Antennas
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - ANT-W63RPC1-200 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108784-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2108728-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; mmWave, 5G, Cellular
Polarization Linear
Primary Frequency Range 2400.0 to 4400.0 MHz
View Details
Antennas - 2108823-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers