TE Connectivity PCI & PCI Express Connectors 1-2344054-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.1 Dimensions Connector Height (MM) : 11 Connector Width (MM) : 8.8 Housing Features Centerline (Pitch) (MM) : 1 Industry Standards PCI Generation : 2 & 3 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.1 Dimensions Connector Height (MM) : 11 Connector Width (MM) : 8.8 Housing Features Centerline (Pitch) (MM) : 1 Industry Standards PCI Generation : 2 & 3 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 1-2344054-1 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
1-2344054-1
PCI & PCI Express Connectors 1-2344054-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.1 Dimensions Connector Height (MM) : 11 Connector Width (MM) : 8.8 Housing Features Centerline (Pitch) (MM) : 1 Industry Standards PCI Generation : 2 & 3 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 36
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.1

Dimensions


  • Connector Height (MM) : 11
  • Connector Width (MM) : 8.8

Housing Features


  • Centerline (Pitch) (MM) : 1

Industry Standards


  • PCI Generation : 2 & 3

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2344054-1
Product Name PCI & PCI Express Connectors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole
View Details
Board-to-Board Headers & Receptacles - 1-102318-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers