TE Connectivity Headers & Wire Housings 1-2342083-5

Description
15POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM
Request a Quote Datasheet
Description
15POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-2342083-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342083-5
Headers & Wire Housings 1-2342083-5
15POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM

15POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM

Buy Now
Terminal Block, Hdr, R/a, 15Pos, 5.08Mm; Gender Buchanan Te Connectivity - 39AH4667 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, R/a, 15Pos, 5.08Mm; Gender Buchanan Te Connectivity
39AH4667
Terminal Block, Hdr, R/a, 15Pos, 5.08Mm; Gender Buchanan Te Connectivity 39AH4667
TERMINAL BLOCK, HDR, R/A, 15POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:15Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, R/A, 15POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:15Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-2342083-5
Pluggable Terminal Blocks 1-2342083-5
Pluggable Terminal Blocks 15POS HDR 90 DEG,HT 5.08MM PITCH,TL2.6MM

Pluggable Terminal Blocks 15POS HDR 90 DEG,HT 5.08MM PITCH,TL2.6MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-2342083-5 39AH4667 1-2342083-5
Product Name Headers & Wire Housings Terminal Block, Hdr, R/a, 15Pos, 5.08Mm; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers
Contacts Pitch 5.08 mm (0.2000 inches) 5.08 mm (0.2000 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connector, Header, 150 Position; Product Range Amphenol Communications Solutions - 03M1264 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Double Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details