TE Connectivity Headers & Wire Housings 1-2342082-0

Description
10POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM
Request a Quote Datasheet
Description
10POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-2342082-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342082-0
Headers & Wire Housings 1-2342082-0
10POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM

10POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM

Buy Now
Terminal Block, Hdr, 10Pos, 5Mm, Th; Gender Buchanan Te Connectivity - 39AH4652 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, 10Pos, 5Mm, Th; Gender Buchanan Te Connectivity
39AH4652
Terminal Block, Hdr, 10Pos, 5Mm, Th; Gender Buchanan Te Connectivity 39AH4652
TERMINAL BLOCK, HDR, 10POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, 10POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-2342082-0
Pluggable Terminal Blocks 1-2342082-0
Pluggable Terminal Blocks 10POS HDR ST, HT 5.00MM PIT.,TL 2.6MM

Pluggable Terminal Blocks 10POS HDR ST, HT 5.00MM PIT.,TL 2.6MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-2342082-0 39AH4652 1-2342082-0
Product Name Headers & Wire Housings Terminal Block, Hdr, 10Pos, 5Mm, Th; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers
Contacts Pitch 5 mm (0.1969 inches) 5 mm (0.1969 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Shorting Plug .400
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103264-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details