TE Connectivity Headers & Wire Housings 1-2342079-0

Description
10POS HDR 90 DEG,HT,5.00MM PITCH,TL2.6MM
Request a Quote Datasheet
Description
10POS HDR 90 DEG,HT,5.00MM PITCH,TL2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-2342079-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342079-0
Headers & Wire Housings 1-2342079-0
10POS HDR 90 DEG,HT,5.00MM PITCH,TL2.6MM

10POS HDR 90 DEG,HT,5.00MM PITCH,TL2.6MM

Buy Now
Terminal Block, Hdr, R/a, 10Pos, 5Mm, Th; Gender Buchanan Te Connectivity - 39AH4642 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, R/a, 10Pos, 5Mm, Th; Gender Buchanan Te Connectivity
39AH4642
Terminal Block, Hdr, R/a, 10Pos, 5Mm, Th; Gender Buchanan Te Connectivity 39AH4642
TERMINAL BLOCK, HDR, R/A, 10POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, R/A, 10POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-2342079-0
Pluggable Terminal Blocks 1-2342079-0
Pluggable Terminal Blocks 10POS HDR 90 DEG,HT 5.00MM PIT.,TL 2.6MM

Pluggable Terminal Blocks 10POS HDR 90 DEG,HT 5.00MM PIT.,TL 2.6MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-2342079-0 39AH4642 1-2342079-0
Product Name Headers & Wire Housings Terminal Block, Hdr, R/a, 10Pos, 5Mm, Th; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers
Contacts Pitch 5 mm (0.1969 inches) 5 mm (0.1969 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
IC Socket Adapters - 4546803 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Contact Plating Tin
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details