TE Connectivity Headers & Wire Housings 1-2342076-3

Description
13POS HDR 90 DEG,HT,3.5MM PITCH,TL1.9MM
Request a Quote Datasheet
Description
13POS HDR 90 DEG,HT,3.5MM PITCH,TL1.9MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-2342076-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342076-3
Headers & Wire Housings 1-2342076-3
13POS HDR 90 DEG,HT,3.5MM PITCH,TL1.9MM

13POS HDR 90 DEG,HT,3.5MM PITCH,TL1.9MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342076-3
Headers & Wire Housings 1-2342076-3
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-2342076-3
Pluggable Terminal Blocks 1-2342076-3
Pluggable Terminal Blocks 13POS HDR 90 DEG,HT, 3.5MM PITCH,TL1.9MM

Pluggable Terminal Blocks 13POS HDR 90 DEG,HT, 3.5MM PITCH,TL1.9MM

Buy Now Datasheet
Terminal Block, Hdr, R/a, 13Pos, 3.5Mm; Gender Buchanan Te Connectivity - 39AH4615 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, R/a, 13Pos, 3.5Mm; Gender Buchanan Te Connectivity
39AH4615
Terminal Block, Hdr, R/a, 13Pos, 3.5Mm; Gender Buchanan Te Connectivity 39AH4615
TERMINAL BLOCK, HDR, R/A, 13POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:13Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, R/A, 13POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:13Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-2342076-3 1-2342076-3 1-2342076-3 39AH4615
Product Name Headers & Wire Housings Headers & Wire Housings Pluggable Terminal Blocks Terminal Block, Hdr, R/a, 13Pos, 3.5Mm; Gender Buchanan Te Connectivity
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 3.5 mm (0.1378 inches) 3.5 mm (0.1378 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
DDR4 SMT - 10151094-1311413LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Headers & Wire Housings - 102387-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details